iiyama logo

iiyama ProLite E1702S-W2 computer monitor 43,2 cm (17") 1280 x 1024 pixels White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30403
Info modified on:
21 Oct 2022, 10:14:32
Short summary description iiyama ProLite E1702S-W2 computer monitor 43,2 cm (17") 1280 x 1024 pixels White:

iiyama ProLite E1702S-W2, 43,2 cm (17"), 1280 x 1024 pixels, LCD, 5 ms, White

Long summary description iiyama ProLite E1702S-W2 computer monitor 43,2 cm (17") 1280 x 1024 pixels White:

iiyama ProLite E1702S-W2. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.