Ignis ASC 16 tumble dryer Freestanding Front-load 6 kg C White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96070
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Ignis ASC 16 tumble dryer Freestanding Front-load 6 kg C White:

Ignis ASC 16, Freestanding, Front-load, White, 6 kg, 86 min, 69 dB

Long summary description Ignis ASC 16 tumble dryer Freestanding Front-load 6 kg C White:

Ignis ASC 16. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Drum capacity: 6 kg, Cycle time: 86 min, Noise level: 69 dB. Energy efficiency class: C, Energy consumption: 2,6 kWh. Depth: 596 mm, Width: 600 mm, Height: 855 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.