Huawei P9 lite, 13,2 cm (5.2"), 2 GB, 16 GB, 13 MP, Android 6.0, White
Huawei P9 lite. Display diagonal: 13,2 cm (5.2"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2 GHz, Processor family: Hi-Silicon, Processor model: Kirin 650. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 3000 mAh. Product colour: White. Weight: 147 g