HP logo

HP ProBook 430 G4 Intel® Core™ i5 i5-7200U Laptop 33,8 cm (13.3") Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68864
Info modified on:
14 Mar 2024, 19:51:36
Short summary description HP ProBook 430 G4 Intel® Core™ i5 i5-7200U Laptop 33,8 cm (13.3") Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Silver:

HP ProBook 430 G4, Intel® Core™ i5, 2,5 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description HP ProBook 430 G4 Intel® Core™ i5 i5-7200U Laptop 33,8 cm (13.3") Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Silver:

HP ProBook 430 G4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.