HP EliteBook 8440P, Intel® Core™ i5, 2,53 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB
HP EliteBook 8440P. Processor family: Intel® Core™ i5, Processor model: i5-540M, Processor frequency: 2,53 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® NVS™ 3100M. Product colour: Black, Silver. Weight: 2,08 kg