HP logo

HP Z220 SFF Intel® Xeon® E3 V2 Family E3-1240V2 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28948
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Oct 2013
Short summary description HP Z220 SFF Intel® Xeon® E3 V2 Family E3-1240V2 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black:

HP Z220 SFF, 3,4 GHz, Intel® Xeon® E3 V2 Family, 8 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z220 SFF Intel® Xeon® E3 V2 Family E3-1240V2 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black:

HP Z220 SFF. Processor frequency: 3,4 GHz, Processor family: Intel® Xeon® E3 V2 Family, Processor model: E3-1240V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: Workstation. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.