HP logo

HP ProBook 4520s Notebook PC Intel® Core™ i3 i3-330M 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Windows 7 Professional

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61313
Info modified on:
22 Jan 2025, 06:11:16
Short summary description HP ProBook 4520s Notebook PC Intel® Core™ i3 i3-330M 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Windows 7 Professional:

HP ProBook 4520s Notebook PC, Intel® Core™ i3, 2,13 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description HP ProBook 4520s Notebook PC Intel® Core™ i3 i3-330M 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Windows 7 Professional:

HP ProBook 4520s Notebook PC. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2,13 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 2,39 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.