HP logo

HP Compaq Elite 8100 Elite MT + LE1901w Intel® Core™ i5 i5-660 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24598
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Elite 8100 Elite MT + LE1901w Intel® Core™ i5 i5-660 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Mini Tower PC Black:

HP Compaq Elite 8100 Elite MT + LE1901w, 3,33 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD-RW, Windows 7 Professional

Long summary description HP Compaq Elite 8100 Elite MT + LE1901w Intel® Core™ i5 i5-660 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Mini Tower PC Black:

HP Compaq Elite 8100 Elite MT + LE1901w. Processor frequency: 3,33 GHz, Processor family: Intel® Core™ i5, Processor model: i5-660. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.