HP logo

HP Pavilion dv7-3190ed Entertainment Notebook PC Intel® Core™ i7 i7-720QM 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1,2 TB NVIDIA GeForce 320M Windows 7 Home Premium

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72699
Info modified on:
22 Jan 2025, 05:37:38
Short summary description HP Pavilion dv7-3190ed Entertainment Notebook PC Intel® Core™ i7 i7-720QM 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1,2 TB NVIDIA GeForce 320M Windows 7 Home Premium:

HP Pavilion dv7-3190ed Entertainment Notebook PC, Intel® Core™ i7, 1,6 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 6 GB, 1,2 TB

Long summary description HP Pavilion dv7-3190ed Entertainment Notebook PC Intel® Core™ i7 i7-720QM 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1,2 TB NVIDIA GeForce 320M Windows 7 Home Premium:

HP Pavilion dv7-3190ed Entertainment Notebook PC. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,2 TB. Discrete graphics card model: NVIDIA GeForce 320M. Operating system installed: Windows 7 Home Premium. Weight: 3,52 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.