HP logo

HP EliteBook 8740w Intel® Core™ i7 i7-720QM Mobile workstation 43,2 cm (17") Full HD 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34523
Info modified on:
22 Jan 2025, 05:34:37
End of life date:
07 Jan 2012
Short summary description HP EliteBook 8740w Intel® Core™ i7 i7-720QM Mobile workstation 43,2 cm (17") Full HD 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

HP EliteBook 8740w, Intel® Core™ i7, 1,6 GHz, 43,2 cm (17"), 1920 x 1200 pixels, 8 GB, 500 GB

Long summary description HP EliteBook 8740w Intel® Core™ i7 i7-720QM Mobile workstation 43,2 cm (17") Full HD 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

HP EliteBook 8740w. Product type: Mobile workstation. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1,6 GHz. Display diagonal: 43,2 cm (17"), HD type: Full HD, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.