HP logo

HP ProBook 6450b Notebook PC Intel® Core™ i5 i5-520M 35,6 cm (14") 4 GB 320 GB HDD Intel® HD Graphics Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80692
Info modified on:
25 Jan 2025, 18:16:01
End of life date:
07 Jan 2012
Short summary description HP ProBook 6450b Notebook PC Intel® Core™ i5 i5-520M 35,6 cm (14") 4 GB 320 GB HDD Intel® HD Graphics Windows 7 Professional Black, Silver:

HP ProBook 6450b Notebook PC, Intel® Core™ i5, 2,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP ProBook 6450b Notebook PC Intel® Core™ i5 i5-520M 35,6 cm (14") 4 GB 320 GB HDD Intel® HD Graphics Windows 7 Professional Black, Silver:

HP ProBook 6450b Notebook PC. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 2,26 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.