HP Chromebook 13 G1, Intel® Pentium®, 1,5 GHz, 33,8 cm (13.3"), 3200 x 1800 pixels, 4 GB, 32 GB
HP Chromebook 13 G1. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 4405Y, Processor frequency: 1,5 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 515. Operating system installed: ChromeOS. Product colour: Silver