HP logo

HP EliteBook 8440p Intel® Core™ i5 i5-540M 35,6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48315
Info modified on:
22 Jan 2025, 06:10:16
End of life date:
25 Jan 2012
Short summary description HP EliteBook 8440p Intel® Core™ i5 i5-540M 35,6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Silver:

HP EliteBook 8440p, Intel® Core™ i5, 2,53 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP EliteBook 8440p Intel® Core™ i5 i5-540M 35,6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Silver:

HP EliteBook 8440p. Processor family: Intel® Core™ i5, Processor model: i5-540M, Processor frequency: 2,53 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Silver. Weight: 2,08 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.