HP logo

HP Compaq Presario CQ5220NL-M Desktop PC Bundle Intel® Pentium® E5300 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium Tower

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85473
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Presario CQ5220NL-M Desktop PC Bundle Intel® Pentium® E5300 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium Tower:

HP Compaq Presario CQ5220NL-M Desktop PC Bundle, 2,6 GHz, Intel® Pentium®, E5300, 3 GB, 320 GB, Windows 7 Home Premium

Long summary description HP Compaq Presario CQ5220NL-M Desktop PC Bundle Intel® Pentium® E5300 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium Tower:

HP Compaq Presario CQ5220NL-M Desktop PC Bundle. Processor frequency: 2,6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Card reader integrated. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Home Premium. Chassis type: Tower. Product type: PC. Weight: 9,53 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.