HP logo

HP ZR24w computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120002
Info modified on:
30 Dec 2024, 17:23:40
Short summary description HP ZR24w computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black:

HP ZR24w, 61 cm (24"), 1920 x 1200 pixels, Full HD, LCD, 7 ms, Black

Long summary description HP ZR24w computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black:

HP ZR24w. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 7 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Height adjustment. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.