HP logo

HP EliteBook Folio G1 + Elite USB-C Docking Station Intel® Core™ m7 m7-6Y75 Laptop 31,8 cm (12.5") Touchscreen 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49443
Info modified on:
23 Jan 2025, 18:33:52
Short summary description HP EliteBook Folio G1 + Elite USB-C Docking Station Intel® Core™ m7 m7-6Y75 Laptop 31,8 cm (12.5") Touchscreen 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver:

HP EliteBook Folio G1 + Elite USB-C Docking Station, Intel® Core™ m7, 1,2 GHz, 31,8 cm (12.5"), 3840 x 2160 pixels, 8 GB, 512 GB

Long summary description HP EliteBook Folio G1 + Elite USB-C Docking Station Intel® Core™ m7 m7-6Y75 Laptop 31,8 cm (12.5") Touchscreen 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver:

HP EliteBook Folio G1 + Elite USB-C Docking Station. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ m7, Processor model: m7-6Y75, Processor frequency: 1,2 GHz. Display diagonal: 31,8 cm (12.5"), Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 515. Operating system installed: Windows 10 Pro. Product colour: Silver

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.