HP logo

HP EliteDesk Desktop 800 G2 Mini de 35W Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 500 GB HDD Mini PC Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36681
Info modified on:
14 Mar 2024, 19:39:25
Short summary description HP EliteDesk Desktop 800 G2 Mini de 35W Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 500 GB HDD Mini PC Black:

HP EliteDesk Desktop 800 G2 Mini de 35W, 2,5 GHz, Intel® Core™ i5, i5-6500T, 8 GB, DDR4-SDRAM, 500 GB

Long summary description HP EliteDesk Desktop 800 G2 Mini de 35W Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 500 GB HDD Mini PC Black:

HP EliteDesk Desktop 800 G2 Mini de 35W. Processor frequency: 2,5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,3 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.