HP logo

HP ZBook 15 G3 + 150W Thunderbolt 3 Dock Intel® Core™ i7 i7-6700HQ Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M2000M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20274
Info modified on:
01 Feb 2025, 04:24:56
Short summary description HP ZBook 15 G3 + 150W Thunderbolt 3 Dock Intel® Core™ i7 i7-6700HQ Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M2000M Windows 7 Professional Black:

HP ZBook 15 G3 + 150W Thunderbolt 3 Dock, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP ZBook 15 G3 + 150W Thunderbolt 3 Dock Intel® Core™ i7 i7-6700HQ Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M2000M Windows 7 Professional Black:

HP ZBook 15 G3 + 150W Thunderbolt 3 Dock. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.