HP logo

HP Z440 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89714
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
15 Oct 2018
Short summary description HP Z440 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Workstation Black:

HP Z440, 3,5 GHz, Intel® Xeon® E5 v4, 16 GB, 256 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z440 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Workstation Black:

HP Z440. Processor frequency: 3,5 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1620V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 700 W. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.