HP logo

Samsung MultiXpress SL-X7600LX Laser A3 1200 x 1200 DPI 60 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62316
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
17 Mar 2020
Short summary description Samsung MultiXpress SL-X7600LX Laser A3 1200 x 1200 DPI 60 ppm:

Samsung MultiXpress SL-X7600LX, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A3, Black, White

Long summary description Samsung MultiXpress SL-X7600LX Laser A3 1200 x 1200 DPI 60 ppm:

Samsung MultiXpress SL-X7600LX. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 60 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Product colour: Black, White

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.