HP logo

HP LaserJet 3020 Laser A4 600 x 600 DPI 14 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140535
Info modified on:
07 Jul 2021, 14:49:46
End of life date:
31 May 2006
Short summary description HP LaserJet 3020 Laser A4 600 x 600 DPI 14 ppm:

HP LaserJet 3020, Laser, Mono printing, 600 x 600 DPI, A4, Direct printing, Black, Grey

Long summary description HP LaserJet 3020 Laser A4 600 x 600 DPI 14 ppm:

HP LaserJet 3020. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.