HP logo

HP Compaq Presario CQ61-115ES Notebook PC Intel Pentium Mobile T4200 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® G103M Windows Vista Home Basic

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43598
Info modified on:
23 Jan 2025, 19:16:20
Short summary description HP Compaq Presario CQ61-115ES Notebook PC Intel Pentium Mobile T4200 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® G103M Windows Vista Home Basic:

HP Compaq Presario CQ61-115ES Notebook PC, Intel Pentium Mobile, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP Compaq Presario CQ61-115ES Notebook PC Intel Pentium Mobile T4200 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® G103M Windows Vista Home Basic:

HP Compaq Presario CQ61-115ES Notebook PC. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® G103M. Operating system installed: Windows Vista Home Basic. Weight: 2,75 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.