HP Compaq LA1905wg, 48,3 cm (19"), 1440 x 900 pixels, HD, 5 ms
HP Compaq LA1905wg. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels, HD type: HD, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting