HP logo

HP Pavilion 550-181na AMD A8 A8-7600 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Tower PC Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8342
Info modified on:
26 Jun 2024, 10:18:15
End of life date:
02 Mar 2016
Short summary description HP Pavilion 550-181na AMD A8 A8-7600 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Tower PC Blue:

HP Pavilion 550-181na, 3,1 GHz, AMD A8, 8 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description HP Pavilion 550-181na AMD A8 A8-7600 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Tower PC Blue:

HP Pavilion 550-181na. Processor frequency: 3,1 GHz, Processor family: AMD A8, Processor model: A8-7600. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Tower. Product type: PC. Product colour: Blue

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.