HP logo

HP ENVY 15-ah000na AMD A10 A10-8700P Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15128
Info modified on:
23 Jan 2025, 19:24:49
End of life date:
31 Dec 2015
Short summary description HP ENVY 15-ah000na AMD A10 A10-8700P Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 8.1 Silver:

HP ENVY 15-ah000na, AMD A10, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP ENVY 15-ah000na AMD A10 A10-8700P Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 8.1 Silver:

HP ENVY 15-ah000na. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-8700P, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R6. Operating system installed: Windows 8.1. Product colour: Silver. Weight: 2,18 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.