HP logo

HP EliteBook 8770w Intel® Core™ i7 i7-3630QM Mobile workstation 43,9 cm (17.3") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K3000M Wi-Fi 4 (802.11n) Windows 7 Professional Charcoal

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93934
Info modified on:
22 Jan 2025, 05:05:54
End of life date:
28 Feb 2014
Short summary description HP EliteBook 8770w Intel® Core™ i7 i7-3630QM Mobile workstation 43,9 cm (17.3") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K3000M Wi-Fi 4 (802.11n) Windows 7 Professional Charcoal:

HP EliteBook 8770w, Intel® Core™ i7, 2,4 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 4 GB, 750 GB

Long summary description HP EliteBook 8770w Intel® Core™ i7 i7-3630QM Mobile workstation 43,9 cm (17.3") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K3000M Wi-Fi 4 (802.11n) Windows 7 Professional Charcoal:

HP EliteBook 8770w. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Charcoal

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.