HP logo

HP ProBook 6360b Intel® Core™ i5 i5-2450M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75619
Info modified on:
22 Jan 2025, 05:23:07
Short summary description HP ProBook 6360b Intel® Core™ i5 i5-2450M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

HP ProBook 6360b, Intel® Core™ i5, 2,5 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ProBook 6360b Intel® Core™ i5 i5-2450M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

HP ProBook 6360b. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2,5 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1,9 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.