HP logo

HP Pavilion g6-1155sa Intel® Core™ i5 i5-2410M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9259
Info modified on:
29 Jan 2025, 18:57:34
End of life date:
30 Nov 2011
Short summary description HP Pavilion g6-1155sa Intel® Core™ i5 i5-2410M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Grey:

HP Pavilion g6-1155sa, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description HP Pavilion g6-1155sa Intel® Core™ i5 i5-2410M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Grey:

HP Pavilion g6-1155sa. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.