HP Compaq Presario CQ56-251SA, AMD V, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB
HP Compaq Presario CQ56-251SA. Processor family: AMD V, Processor model: V160, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,55 kg