HP logo

HP ProBook 4535s AMD A4 A4-3300M Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6480G Windows 7 Professional Metallic

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19869
Info modified on:
24 Jan 2025, 20:54:56
Short summary description HP ProBook 4535s AMD A4 A4-3300M Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6480G Windows 7 Professional Metallic:

HP ProBook 4535s, AMD A4, 1,9 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP ProBook 4535s AMD A4 A4-3300M Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6480G Windows 7 Professional Metallic:

HP ProBook 4535s. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-3300M, Processor frequency: 1,9 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Metallic

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.