HP logo

HP x2 210 Intel Atom® x5-Z8300 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30465
Info modified on:
24 Jan 2025, 21:00:06
End of life date:
07 Oct 2016
Short summary description HP x2 210 Intel Atom® x5-Z8300 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP x2 210, Intel Atom®, 1,44 GHz, 25,6 cm (10.1"), 1280 x 800 pixels, 2 GB, 32 GB

Long summary description HP x2 210 Intel Atom® x5-Z8300 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP x2 210. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8300, Processor frequency: 1,44 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.