HP logo

HP Z210 Convertible Minitower Workstation Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM Windows 7 Professional Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40004
Info modified on:
23 Jul 2024, 21:04:32
End of life date:
31 Oct 2012
Short summary description HP Z210 Convertible Minitower Workstation Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM Windows 7 Professional Black:

HP Z210 Convertible Minitower Workstation, 3,4 GHz, Intel® Core™ i7, i7-2600, 8 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z210 Convertible Minitower Workstation Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM Windows 7 Professional Black:

HP Z210 Convertible Minitower Workstation. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Minitower. Product type: Workstation. Weight: 10,7 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.