HP logo

HP xw4600 Workstation Intel® Core™2 Quad 4 GB DDR2-SDRAM Tower

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26508
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
17 Jul 2010
Short summary description HP xw4600 Workstation Intel® Core™2 Quad 4 GB DDR2-SDRAM Tower:

HP xw4600 Workstation, 3 GHz, Intel® Core™2 Quad, 4 GB, DDR2-SDRAM

Long summary description HP xw4600 Workstation Intel® Core™2 Quad 4 GB DDR2-SDRAM Tower:

HP xw4600 Workstation. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Quad. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Power supply: 475 W. Chassis type: Tower. Product type: Workstation. Weight: 15 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.