HP logo

HP 530 notebook pc Intel® Celeron® M 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Basic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59329
Info modified on:
22 Jan 2025, 06:14:29
Short summary description HP 530 notebook pc Intel® Celeron® M 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Basic:

HP 530 notebook pc, Intel® Celeron® M, 1,86 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 0,5 GB, 80 GB

Long summary description HP 530 notebook pc Intel® Celeron® M 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Basic:

HP 530 notebook pc. Processor family: Intel® Celeron® M, Processor frequency: 1,86 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Basic. Weight: 2,7 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.