HP logo

HP Pro Slate 8 Qualcomm Snapdragon 32 GB 20 cm (7.86") 2 GB Wi-Fi 5 (802.11ac) Android Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56712
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
31 Oct 2016
Short summary description HP Pro Slate 8 Qualcomm Snapdragon 32 GB 20 cm (7.86") 2 GB Wi-Fi 5 (802.11ac) Android Silver:

HP Pro Slate 8, 20 cm (7.86"), 2048 x 1536 pixels, 32 GB, 2 GB, Android, Silver

Long summary description HP Pro Slate 8 Qualcomm Snapdragon 32 GB 20 cm (7.86") 2 GB Wi-Fi 5 (802.11ac) Android Silver:

HP Pro Slate 8. Display diagonal: 20 cm (7.86"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 32 GB. Processor frequency: 2,3 GHz, Processor family: Qualcomm Snapdragon, Processor model: 800. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 350 g. Operating system installed: Android. Product colour: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.