HP logo

HP DeskJet 2541 Thermal inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48209
Info modified on:
14 Mar 2024, 19:50:18
Short summary description HP DeskJet 2541 Thermal inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi:

HP DeskJet 2541, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, White

Long summary description HP DeskJet 2541 Thermal inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi:

HP DeskJet 2541. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.