HP logo

HP Z34c computer monitor 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76831
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Z34c computer monitor 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black, Silver:

HP Z34c, 86,4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, LED, 8 ms, Black, Silver

Long summary description HP Z34c computer monitor 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black, Silver:

HP Z34c. Display diagonal: 86,4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black, Silver

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.