HP logo

HP 350 Intel® Core™ i5 i5-4200U Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81559
Info modified on:
23 Jan 2025, 18:09:49
Short summary description HP 350 Intel® Core™ i5 i5-4200U Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional Black, Silver:

HP 350, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP 350 Intel® Core™ i5 i5-4200U Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional Black, Silver:

HP 350. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.