HP logo

HP ProDesk 600 G1 MT Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8490 Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110342
Info modified on:
14 Mar 2024, 19:24:35
Short summary description HP ProDesk 600 G1 MT Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8490 Windows 7 Professional Micro Tower PC Black:

HP ProDesk 600 G1 MT, 3,2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP ProDesk 600 G1 MT Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8490 Windows 7 Professional Micro Tower PC Black:

HP ProDesk 600 G1 MT. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4570. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon HD 8490. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 320 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.