HP logo

HP t620 1,5 GHz Windows Embedded 8 Standard 1,36 kg Black GX-415GA

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125639
Info modified on:
14 Mar 2024, 19:27:11
Short summary description HP t620 1,5 GHz Windows Embedded 8 Standard 1,36 kg Black GX-415GA:

HP t620, 1,5 GHz, AMD G, 1st Generation AMD Embedded G-Series SoC, GX-415GA, 2 MB, 4 GB

Long summary description HP t620 1,5 GHz Windows Embedded 8 Standard 1,36 kg Black GX-415GA:

HP t620. Processor frequency: 1,5 GHz, Processor family: AMD G, Processor generation: 1st Generation AMD Embedded G-Series SoC. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: SSD, Storage drive interface: mSATA. On-board graphics card model: AMD Radeon HD 8330E. Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.