HP logo

HP t5145 Thin Client 0,5 GHz 1,54 kg

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72101
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
23 Sept 2009
Short summary description HP t5145 Thin Client 0,5 GHz 1,54 kg:

HP t5145 Thin Client, 0,5 GHz, 800 MHz, 0,5 GB, 0,128 GB, 64 MB, Citrix ICA; Microsoft RDP

Long summary description HP t5145 Thin Client 0,5 GHz 1,54 kg:

HP t5145 Thin Client. Processor frequency: 0,5 GHz, Processor front side bus: 800 MHz. Internal memory: 0,5 GB. Total storage capacity: 0,128 GB. Maximum graphics card memory: 64 MB. Supported protocols: Citrix ICA; Microsoft RDP

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.