HP logo

HP Compaq Presario A960ED Notebook PC Intel® Pentium® T2390 43,2 cm (17") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25474
Info modified on:
23 Jan 2025, 18:58:30
Short summary description HP Compaq Presario A960ED Notebook PC Intel® Pentium® T2390 43,2 cm (17") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium:

HP Compaq Presario A960ED Notebook PC, Intel® Pentium®, 1,86 GHz, 43,2 cm (17"), 1440 x 900 pixels, 2 GB, 250 GB

Long summary description HP Compaq Presario A960ED Notebook PC Intel® Pentium® T2390 43,2 cm (17") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium:

HP Compaq Presario A960ED Notebook PC. Processor family: Intel® Pentium®, Processor model: T2390, Processor frequency: 1,86 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 3,1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.