HP logo

HP Compaq 6730b Notebook PC Intel® Core™2 Duo T9400 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124438
Info modified on:
22 Jan 2025, 04:58:08
Short summary description HP Compaq 6730b Notebook PC Intel® Core™2 Duo T9400 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business:

HP Compaq 6730b Notebook PC, Intel® Core™2 Duo, 2,53 GHz, 39,1 cm (15.4"), 2 GB, 160 GB, Windows Vista Business

Long summary description HP Compaq 6730b Notebook PC Intel® Core™2 Duo T9400 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business:

HP Compaq 6730b Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T9400, Processor frequency: 2,53 GHz. Display diagonal: 39,1 cm (15.4"). Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 2,7 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.