HP logo

HP Compaq dx2450 Microtower PC AMD Sempron 1 GB DDR2-SDRAM 160 GB NVIDIA GeForce 6150 SE FreeDOS

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37616
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
29 May 2009
Short summary description HP Compaq dx2450 Microtower PC AMD Sempron 1 GB DDR2-SDRAM 160 GB NVIDIA GeForce 6150 SE FreeDOS:

HP Compaq dx2450 Microtower PC, 2,3 GHz, AMD Sempron, 1 GB, 160 GB, DVD±RW, FreeDOS

Long summary description HP Compaq dx2450 Microtower PC AMD Sempron 1 GB DDR2-SDRAM 160 GB NVIDIA GeForce 6150 SE FreeDOS:

HP Compaq dx2450 Microtower PC. Processor frequency: 2,3 GHz, Processor family: AMD Sempron. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce 6150 SE. Operating system installed: FreeDOS. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 10,2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.