HP logo

HP Palm Pre 3 9,09 cm (3.58") Single SIM 3G 0,5 GB 8 GB 1230 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48208
Info modified on:
27 Feb 2024, 15:02:30
Short summary description HP Palm Pre 3 9,09 cm (3.58") Single SIM 3G 0,5 GB 8 GB 1230 mAh Black:

HP Palm Pre 3, 9,09 cm (3.58"), 480 x 800 pixels, 0,5 GB, 8 GB, 5 MP, Black

Long summary description HP Palm Pre 3 9,09 cm (3.58") Single SIM 3G 0,5 GB 8 GB 1230 mAh Black:

HP Palm Pre 3. Display diagonal: 9,09 cm (3.58"), Display resolution: 480 x 800 pixels. Processor frequency: 1,4 GHz, Processor family: Qualcomm, Processor model: MSM 8655. RAM capacity: 0,5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1230 mAh. Product colour: Black. Weight: 156 g

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.