HP logo

HP ProBook 640 G1 Intel® Core™ i7 i7-4600M Laptop 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon HD 8750M Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80482
Info modified on:
01 Feb 2025, 05:58:45
Short summary description HP ProBook 640 G1 Intel® Core™ i7 i7-4600M Laptop 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon HD 8750M Windows 7 Professional Black, Silver:

HP ProBook 640 G1, Intel® Core™ i7, 2,9 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description HP ProBook 640 G1 Intel® Core™ i7 i7-4600M Laptop 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon HD 8750M Windows 7 Professional Black, Silver:

HP ProBook 640 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4600M, Processor frequency: 2,9 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.