HP logo

HP EliteDisplay E241i computer monitor 61 cm (24") 1920 x 1200 pixels LED Silver

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94674
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP EliteDisplay E241i computer monitor 61 cm (24") 1920 x 1200 pixels LED Silver:

HP EliteDisplay E241i, 61 cm (24"), 1920 x 1200 pixels, LED, LCD, 8 ms, Silver

Long summary description HP EliteDisplay E241i computer monitor 61 cm (24") 1920 x 1200 pixels LED Silver:

HP EliteDisplay E241i. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.