HP logo

HP Intel Xeon 3.60 GHz processor 3,6 GHz 1 MB L2

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48213
Info modified on:
04 Jun 2022, 01:00:00
Short summary description HP Intel Xeon 3.60 GHz processor 3,6 GHz 1 MB L2:

HP Intel Xeon 3.60 GHz, Intel® Xeon®, Socket 604 (mPGA604), 90 nm, 3,6 GHz, 32-bit, Server/workstation

Long summary description HP Intel Xeon 3.60 GHz processor 3,6 GHz 1 MB L2:

HP Intel Xeon 3.60 GHz. Processor family: Intel® Xeon®, Processor socket: Socket 604 (mPGA604), Processor lithography: 90 nm. Market segment: Server. Temperature (max): 72 °C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.