HP logo

HP EliteBook 8570p Intel® Core™ i7 i7-3740QM Laptop 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 256 GB SSD AMD Radeon HD 7570M Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23144
Info modified on:
24 Jan 2025, 20:44:16
Short summary description HP EliteBook 8570p Intel® Core™ i7 i7-3740QM Laptop 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 256 GB SSD AMD Radeon HD 7570M Windows 7 Professional Black, Silver:

HP EliteBook 8570p, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 1600 x 900 pixels, 4 GB, 256 GB

Long summary description HP EliteBook 8570p Intel® Core™ i7 i7-3740QM Laptop 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 256 GB SSD AMD Radeon HD 7570M Windows 7 Professional Black, Silver:

HP EliteBook 8570p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3740QM, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.