HP logo

HP Pavilion 500-141ea AMD A8 A8-6500 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8470 Windows 8 Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15956
Info modified on:
07 Oct 2024, 17:06:42
End of life date:
17 Mar 2014
Short summary description HP Pavilion 500-141ea AMD A8 A8-6500 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8470 Windows 8 Micro Tower PC Black:

HP Pavilion 500-141ea, 3,5 GHz, AMD A8, 6 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description HP Pavilion 500-141ea AMD A8 A8-6500 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8470 Windows 8 Micro Tower PC Black:

HP Pavilion 500-141ea. Processor frequency: 3,5 GHz, Processor family: AMD A8, Processor model: A8-6500. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8570D, Discrete graphics card model: AMD Radeon HD 8470. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.